Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory - Memory AT45DB021E-UUN2B-T

Description
Win Source Part Number: 1354930-AT45DB021E-U UN2B-T Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Product Status: Active Package / Case: 8-UFBGA, WLCSP Supplier Device Package: 8-WLCSP (1.9x1.4) Base Product Number: AT45DB021 Technology: FLASH Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Mbit Memory Organization: 256 Bytes x 1024 pages Memory Interface: SPI Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 8µs, 3ms
Request a Quote Datasheet
Description
Win Source Part Number: 1354930-AT45DB021E-U UN2B-T Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Product Status: Active Package / Case: 8-UFBGA, WLCSP Supplier Device Package: 8-WLCSP (1.9x1.4) Base Product Number: AT45DB021 Technology: FLASH Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Mbit Memory Organization: 256 Bytes x 1024 pages Memory Interface: SPI Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 8µs, 3ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1354930-AT45DB021E-UUN2B-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354930-AT45DB021E-UUN2B-T
Integrated Circuits (ICs) - Memory - Memory 1354930-AT45DB021E-UUN2B-T
Win Source Part Number: 1354930-AT45DB021E-U UN2B-T Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Product Status: Active Package / Case: 8-UFBGA, WLCSP Supplier Device Package: 8-WLCSP (1.9x1.4) Base Product Number: AT45DB021 Technology: FLASH Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Mbit Memory Organization: 256 Bytes x 1024 pages Memory Interface: SPI Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 8µs, 3ms

Win Source Part Number: 1354930-AT45DB021E-UUN2B-T
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Adesto Technologies
Product Status: Active
Package / Case: 8-UFBGA, WLCSP
Supplier Device Package: 8-WLCSP (1.9x1.4)
Base Product Number: AT45DB021
Technology: FLASH
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 2Mbit
Memory Organization: 256 Bytes x 1024 pages
Memory Interface: SPI
Clock Frequency: 70 MHz
Write Cycle Time - Word, Page: 8µs, 3ms

Buy Now Datasheet
Memory - AT45DB021E-UUN2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-WLCSP (1.9x1.4)

FLASH Memory IC 2Mbit SPI 70 MHz 8-WLCSP (1.9x1.4)

Buy Now Datasheet
Memory - AT45DB021E-UUN2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-WLCSP (1.9x1.4)

FLASH Memory IC 2Mbit SPI 70 MHz 8-WLCSP (1.9x1.4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1354930-AT45DB021E-UUN2B-T AT45DB021E-UUN2B-T
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL132K0XBHVS20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Memory - 9021981 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers