Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB021E-SSHN-T AT45DB021E-SSHN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019460-AT45DB021E-S SHN-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Family Name: AT45DB021E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): M45PE20-VMN6TP; M45PE20-VMN6; M45PE20-VMN6T; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019460-AT45DB021E-S SHN-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Family Name: AT45DB021E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): M45PE20-VMN6TP; M45PE20-VMN6; M45PE20-VMN6T; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB021E-SSHN-T - 1019460-AT45DB021E-SSHN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB021E-SSHN-T
1019460-AT45DB021E-SSHN-T
Memory - Flash - AT45DB021E-SSHN-T 1019460-AT45DB021E-SSHN-T
Manufacturer: Adesto Technologies Win Source Part Number: 1019460-AT45DB021E-S SHN-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Family Name: AT45DB021E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Alternative Parts (Cross-Reference): M45PE20-VMN6TP; M45PE20-VMN6; M45PE20-VMN6T; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 1019460-AT45DB021E-SSHN-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (264 Bytes x 1024 pages)
Family Name: AT45DB021E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: FLASH
Max Frequency: 70MHz
Alternative Parts (Cross-Reference): M45PE20-VMN6TP; M45PE20-VMN6; M45PE20-VMN6T;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT45DB021E-SSHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB021E-SSHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

Buy Now Datasheet
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6074 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type
78AC6074
Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type 78AC6074
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:1024 Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:70MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1019460-AT45DB021E-SSHN-T AT45DB021E-SSHN-T 78AC6074
Product Name Memory - Flash - AT45DB021E-SSHN-T Memory Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash; FLASH Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - R5C804-CSP208Q - 931391-R5C804-CSP208Q - Win Source Electronics
Specs
Memory Category Flash
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL127SABBHIS00 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray
View Details
4 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details