Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB021E-SSHN-B AT45DB021E-SSHN-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 039378-AT45DB021E-SS HN-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 039378-AT45DB021E-SS HN-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB021E-SSHN-B - 039378-AT45DB021E-SSHN-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB021E-SSHN-B
039378-AT45DB021E-SSHN-B
Memory - Flash - AT45DB021E-SSHN-B 039378-AT45DB021E-SSHN-B
Manufacturer: Adesto Technologies Win Source Part Number: 039378-AT45DB021E-SS HN-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (264 Bytes x 1024 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Adesto Technologies
Win Source Part Number: 039378-AT45DB021E-SSHN-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (264 Bytes x 1024 pages)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: FLASH
Max Frequency: 70MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT45DB021E-SSHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB021E-SSHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 039378-AT45DB021E-SSHN-B AT45DB021E-SSHN-B
Product Name Memory - Flash - AT45DB021E-SSHN-B Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details