Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB021E-SHNHC-T AT45DB021E-SHNHC-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 862154-AT45DB021E-SH NHC-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 2Mb (264 Bytes x 1024 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB021 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: AT45DB021E-SHNHC-TTR , AT45DB021E-SHNHC-TCT , -AT45DB021E-SHNHC-T, AT45DB021E-SHNHC-TDK R
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 862154-AT45DB021E-SH NHC-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 2Mb (264 Bytes x 1024 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB021 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: AT45DB021E-SHNHC-TTR , AT45DB021E-SHNHC-TCT , -AT45DB021E-SHNHC-T, AT45DB021E-SHNHC-TDK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB021E-SHNHC-T - 862154-AT45DB021E-SHNHC-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB021E-SHNHC-T
862154-AT45DB021E-SHNHC-T
Memory - Flash - AT45DB021E-SHNHC-T 862154-AT45DB021E-SHNHC-T
Manufacturer: Adesto Technologies Win Source Part Number: 862154-AT45DB021E-SH NHC-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 2Mb (264 Bytes x 1024 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB021 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: AT45DB021E-SHNHC-TTR , AT45DB021E-SHNHC-TCT , -AT45DB021E-SHNHC-T, AT45DB021E-SHNHC-TDK R

Manufacturer: Adesto Technologies
Win Source Part Number: 862154-AT45DB021E-SHNHC-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 2Mb (264 Bytes x 1024 pages) SPI 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT45DB021
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: AT45DB021E-SHNHC-TTR, AT45DB021E-SHNHC-TCT, -AT45DB021E-SHNHC-T, AT45DB021E-SHNHC-TDKR

Buy Now Datasheet
Memory - AT45DB021E-SHNHC-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB021E-SHNHC-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 862154-AT45DB021E-SHNHC-T AT45DB021E-SHNHC-T
Product Name Memory - Flash - AT45DB021E-SHNHC-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 16-4370-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details