Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB021E-SHN2B-T AT45DB021E-SHN2B-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911944-AT45DB021E-SH N2B-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 2Mb (256 Bytes x 1024 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB021 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: AT45DB021E-SHN2B-T-N D, 1265-1038-6, -AT45DB021E-SHN2B-T, 1265-1038-2, 1265-1038-1
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911944-AT45DB021E-SH N2B-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 2Mb (256 Bytes x 1024 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB021 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: AT45DB021E-SHN2B-T-N D, 1265-1038-6, -AT45DB021E-SHN2B-T, 1265-1038-2, 1265-1038-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB021E-SHN2B-T - 911944-AT45DB021E-SHN2B-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB021E-SHN2B-T
911944-AT45DB021E-SHN2B-T
Memory - Flash - AT45DB021E-SHN2B-T 911944-AT45DB021E-SHN2B-T
Manufacturer: Adesto Technologies Win Source Part Number: 911944-AT45DB021E-SH N2B-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 2Mb (256 Bytes x 1024 pages) SPI 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT45DB021 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: AT45DB021E-SHN2B-T-N D, 1265-1038-6, -AT45DB021E-SHN2B-T, 1265-1038-2, 1265-1038-1

Manufacturer: Adesto Technologies
Win Source Part Number: 911944-AT45DB021E-SHN2B-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 2Mb (256 Bytes x 1024 pages) SPI 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT45DB021
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: AT45DB021E-SHN2B-T-ND, 1265-1038-6, -AT45DB021E-SHN2B-T, 1265-1038-2, 1265-1038-1

Buy Now Datasheet
Memory - AT45DB021E-SHN2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB021E-SHN2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 911944-AT45DB021E-SHN2B-T AT45DB021E-SHN2B-T
Product Name Memory - Flash - AT45DB021E-SHN2B-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL128SDPMFIG00 - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category Flash; FLASH
Access Time 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory IC and Storage Component - 774-GL01GS11DHI01 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details