Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB011D-MH-T AT45DB011D-MH-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 110104-AT45DB011D-MH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (264 Bytes x 512 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 110104-AT45DB011D-MH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (264 Bytes x 512 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB011D-MH-T - 110104-AT45DB011D-MH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB011D-MH-T
110104-AT45DB011D-MH-T
Memory - Flash - AT45DB011D-MH-T 110104-AT45DB011D-MH-T
Manufacturer: Adesto Technologies Win Source Part Number: 110104-AT45DB011D-MH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (264 Bytes x 512 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Adesto Technologies
Win Source Part Number: 110104-AT45DB011D-MH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (264 Bytes x 512 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-UDFN (5x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT45DB011D-MH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 66 MHz 8-UDFN (5x6)

FLASH Memory IC 1Mbit SPI 66 MHz 8-UDFN (5x6)

Buy Now
Memory - AT45DB011D-MH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 66 MHz 8-UDFN (5x6)

FLASH Memory IC 1Mbit SPI 66 MHz 8-UDFN (5x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 110104-AT45DB011D-MH-T AT45DB011D-MH-T
Product Name Memory - Flash - AT45DB011D-MH-T Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-S25FL032P0XNFB000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
5 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details