Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB011D-MH-SL954 AT45DB011D-MH-SL954

Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019455-AT45DB011D-M H-SL954 Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (256 Bytes x 512 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019455-AT45DB011D-M H-SL954 Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (256 Bytes x 512 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB011D-MH-SL954 - 1019455-AT45DB011D-MH-SL954 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB011D-MH-SL954
1019455-AT45DB011D-MH-SL954
Memory - Flash - AT45DB011D-MH-SL954 1019455-AT45DB011D-MH-SL954
Manufacturer: Adesto Technologies Win Source Part Number: 1019455-AT45DB011D-M H-SL954 Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (256 Bytes x 512 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 1019455-AT45DB011D-MH-SL954
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (256 Bytes x 512 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-UDFN (5x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT45DB011D-MH-SL954 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 66 MHz 8-UDFN (5x6)

FLASH Memory IC 1Mbit SPI 66 MHz 8-UDFN (5x6)

Buy Now
Memory - AT45DB011D-MH-SL954 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 66 MHz 8-UDFN (5x6)

FLASH Memory IC 1Mbit SPI 66 MHz 8-UDFN (5x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1019455-AT45DB011D-MH-SL954 AT45DB011D-MH-SL954
Product Name Memory - Flash - AT45DB011D-MH-SL954 Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - AM29DL800BT-120WBC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 8000000 kbits
View Details
Memory - 00002161516 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details