Adesto Technologies Corporation, Inc. Memory - Flash - AT26F004-MU AT26F004-MU

Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019011-AT26F004-MU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019011-AT26F004-MU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT26F004-MU - 1019011-AT26F004-MU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT26F004-MU
1019011-AT26F004-MU
Memory - Flash - AT26F004-MU 1019011-AT26F004-MU
Manufacturer: Adesto Technologies Win Source Part Number: 1019011-AT26F004-MU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 1019011-AT26F004-MU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256 Bytes x 2048 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-VDFN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Memory - AT26F004-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 33 MHz 8-VDFN (6x5)

FLASH Memory IC 4Mbit SPI 33 MHz 8-VDFN (6x5)

Buy Now
Memory - AT26F004-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 33 MHz 8-VDFN (6x5)

FLASH Memory IC 4Mbit SPI 33 MHz 8-VDFN (6x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1019011-AT26F004-MU AT26F004-MU
Product Name Memory - Flash - AT26F004-MU Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL164K0XMFIQ10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details