Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory - Memory AT25XV041B-MHV-T

Description
Win Source Part Number: 1354916-AT25XV041B-M HV-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tape & Reel Product Status: Active Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Base Product Number: AT25XV041 Technology: FLASH Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 4.4V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: SPI Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 2.75ms
Request a Quote Datasheet
Description
Win Source Part Number: 1354916-AT25XV041B-M HV-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tape & Reel Product Status: Active Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Base Product Number: AT25XV041 Technology: FLASH Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 4.4V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: SPI Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 2.75ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1354916-AT25XV041B-MHV-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354916-AT25XV041B-MHV-T
Integrated Circuits (ICs) - Memory - Memory 1354916-AT25XV041B-MHV-T
Win Source Part Number: 1354916-AT25XV041B-M HV-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tape & Reel Product Status: Active Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Base Product Number: AT25XV041 Technology: FLASH Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 4.4V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: SPI Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 2.75ms

Win Source Part Number: 1354916-AT25XV041B-MHV-T
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Adesto Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-UDFN (5x6)
Base Product Number: AT25XV041
Technology: FLASH
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 4.4V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 4Mbit
Memory Organization: 512K x 8
Memory Interface: SPI
Clock Frequency: 85 MHz
Write Cycle Time - Word, Page: 8µs, 2.75ms

Buy Now Datasheet
Memory - AT25XV041B-MHV-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT25XV041B-MHV-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1354916-AT25XV041B-MHV-T AT25XV041B-MHV-T
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details