Win Source Part Number: 1354909-AT25XE041B-U
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Adesto Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFBGA, WLCSP
Supplier Device Package: 8-WLCSP (1.63x1.58)
Base Product Number: AT25XE041
Technology: FLASH
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 4Mbit
Memory Organization: 512K x 8
Memory Interface: SPI
Clock Frequency: 85 MHz
Write Cycle Time - Word, Page: 8µs, 2.75ms
FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1354909-AT25XE041B-UUN-T | AT25XE041B-UUN-T |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 8000 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |