Adesto Technologies Corporation, Inc. Memory - Flash - AT25XE041B-MAHN-T AT25XE041B-MAHN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 862079-AT25XE041B-MA HN-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25XE041 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -1265-1146-1, -AT25XE041B-MAHN-T, 1265-1146-6, 1265-1146-2, -1265-1146-1-ND, 1265-1146-1
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 862079-AT25XE041B-MA HN-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25XE041 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -1265-1146-1, -AT25XE041B-MAHN-T, 1265-1146-6, 1265-1146-2, -1265-1146-1-ND, 1265-1146-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25XE041B-MAHN-T - 862079-AT25XE041B-MAHN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25XE041B-MAHN-T
862079-AT25XE041B-MAHN-T
Memory - Flash - AT25XE041B-MAHN-T 862079-AT25XE041B-MAHN-T
Manufacturer: Adesto Technologies Win Source Part Number: 862079-AT25XE041B-MA HN-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25XE041 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -1265-1146-1, -AT25XE041B-MAHN-T, 1265-1146-6, 1265-1146-2, -1265-1146-1-ND, 1265-1146-1

Manufacturer: Adesto Technologies
Win Source Part Number: 862079-AT25XE041B-MAHN-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-UDFN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25XE041
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -1265-1146-1, -AT25XE041B-MAHN-T, 1265-1146-6, 1265-1146-2, -1265-1146-1-ND, 1265-1146-1

Buy Now Datasheet
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type - 94AC3755 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type
94AC3755
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type 94AC3755
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT25XE041B-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (2x3)

FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25XE041B-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (2x3)

FLASH Memory IC 4Mbit SPI 85 MHz 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 862079-AT25XE041B-MAHN-T 94AC3755 AT25XE041B-MAHN-T
Product Name Memory - Flash - AT25XE041B-MAHN-T Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Memory
Memory Category Flash Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN (2x3) UDFN 8-UFDFN Exposed Pad
Data Rate 85 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S47AFM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers