Adesto Technologies Corporation, Inc. Memory - Flash - AT25XE021A-SSHN-T AT25XE021A-SSHN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 802610-AT25XE021A-SS HN-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 70MHz Write Cycle Time - Word, Page: 8μs, 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 802610-AT25XE021A-SS HN-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 70MHz Write Cycle Time - Word, Page: 8μs, 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25XE021A-SSHN-T - 802610-AT25XE021A-SSHN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25XE021A-SSHN-T
802610-AT25XE021A-SSHN-T
Memory - Flash - AT25XE021A-SSHN-T 802610-AT25XE021A-SSHN-T
Manufacturer: Adesto Technologies Win Source Part Number: 802610-AT25XE021A-SS HN-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 70MHz Write Cycle Time - Word, Page: 8μs, 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 802610-AT25XE021A-SSHN-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 70MHz
Write Cycle Time - Word, Page: 8μs, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Memory - AT25XE021A-SSHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25XE021A-SSHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 70 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 802610-AT25XE021A-SSHN-T AT25XE021A-SSHN-T
Product Name Memory - Flash - AT25XE021A-SSHN-T Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details