Adesto Technologies Corporation, Inc. Memory - Flash - AT25XE021A-MAHN-T AT25XE021A-MAHN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911859-AT25XE021A-MA HN-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25XE021 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1142-1, 1265-1142-6, -AT25XE021A-MAHN-T, 1265-1142-2
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911859-AT25XE021A-MA HN-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25XE021 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1142-1, 1265-1142-6, -AT25XE021A-MAHN-T, 1265-1142-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25XE021A-MAHN-T - 911859-AT25XE021A-MAHN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25XE021A-MAHN-T
911859-AT25XE021A-MAHN-T
Memory - Flash - AT25XE021A-MAHN-T 911859-AT25XE021A-MAHN-T
Manufacturer: Adesto Technologies Win Source Part Number: 911859-AT25XE021A-MA HN-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25XE021 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1142-1, 1265-1142-6, -AT25XE021A-MAHN-T, 1265-1142-2

Manufacturer: Adesto Technologies
Win Source Part Number: 911859-AT25XE021A-MAHN-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-UDFN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25XE021
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1142-1, 1265-1142-6, -AT25XE021A-MAHN-T, 1265-1142-2

Buy Now Datasheet
IC FLASH 2M SPI 70MHZ 8UDFN - 13-AT25XE021A-MAHN-T - Utmel Electronic Limited
Hong Kong, China
IC FLASH 2M SPI 70MHZ 8UDFN
13-AT25XE021A-MAHN-T
IC FLASH 2M SPI 70MHZ 8UDFN 13-AT25XE021A-MAHN-T
IC FLASH 2M SPI 70MHZ 8UDFN

IC FLASH 2M SPI 70MHZ 8UDFN

Supplier's Site
Memory - AT25XE021A-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (2x3)

FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25XE021A-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (2x3)

FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 911859-AT25XE021A-MAHN-T 13-AT25XE021A-MAHN-T AT25XE021A-MAHN-T
Product Name Memory - Flash - AT25XE021A-MAHN-T IC FLASH 2M SPI 70MHZ 8UDFN Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 591289-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 27C256-20/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details