Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT25XE011-MAHN-T

Description
Win Source Part Number: 973477-AT25XE011-MAH N-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 12µs, 3ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1138-6,-AT25XE0 11-MAHN-T,1265-1138- 1,1265-1138-2 Base Product Number: AT25XE011
Request a Quote Datasheet
Description
Win Source Part Number: 973477-AT25XE011-MAH N-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 12µs, 3ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1138-6,-AT25XE0 11-MAHN-T,1265-1138- 1,1265-1138-2 Base Product Number: AT25XE011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 973477-AT25XE011-MAHN-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
973477-AT25XE011-MAHN-T
Integrated Circuits (ICs) - Memory 973477-AT25XE011-MAHN-T
Win Source Part Number: 973477-AT25XE011-MAH N-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 12µs, 3ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-1138-6,-AT25XE0 11-MAHN-T,1265-1138- 1,1265-1138-2 Base Product Number: AT25XE011

Win Source Part Number: 973477-AT25XE011-MAHN-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 12µs, 3ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: 1265-1138-6,-AT25XE011-MAHN-T,1265-1138-1,1265-1138-2
Base Product Number: AT25XE011

Buy Now Datasheet
Memory - AT25XE011-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 104 MHz 8-UDFN (2x3)

FLASH Memory IC 1Mbit SPI 104 MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25XE011-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 104 MHz 8-UDFN (2x3)

FLASH Memory IC 1Mbit SPI 104 MHz 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 973477-AT25XE011-MAHN-T AT25XE011-MAHN-T
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 12000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 71256SA20PZ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details