Adesto Technologies Corporation, Inc. Memory - Flash - AT25SL321-SSHE-T AT25SL321-SSHE-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911855-AT25SL321-SSH E-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25SL321 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1265-AT25SL321-SSHE- TCT, 1265-AT25SL321-SSHE- TTR, 1265-AT25SL321-SSHE- TDKR, -1415-AT25SL321-SSHE -TCT
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911855-AT25SL321-SSH E-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25SL321 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1265-AT25SL321-SSHE- TCT, 1265-AT25SL321-SSHE- TTR, 1265-AT25SL321-SSHE- TDKR, -1415-AT25SL321-SSHE -TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25SL321-SSHE-T - 911855-AT25SL321-SSHE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25SL321-SSHE-T
911855-AT25SL321-SSHE-T
Memory - Flash - AT25SL321-SSHE-T 911855-AT25SL321-SSHE-T
Manufacturer: Adesto Technologies Win Source Part Number: 911855-AT25SL321-SSH E-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25SL321 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1265-AT25SL321-SSHE- TCT, 1265-AT25SL321-SSHE- TTR, 1265-AT25SL321-SSHE- TDKR, -1415-AT25SL321-SSHE -TCT

Manufacturer: Adesto Technologies
Win Source Part Number: 911855-AT25SL321-SSHE-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25SL321
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1265-AT25SL321-SSHE-TCT, 1265-AT25SL321-SSHE-TTR, 1265-AT25SL321-SSHE-TDKR, -1415-AT25SL321-SSHE-TCT

Buy Now Datasheet
Memory - AT25SL321-SSHE-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now
Memory - AT25SL321-SSHE-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now
Integrated Circuits (ICs) - Memory - AT25SL321-SSHE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25SL321-SSHE-T
Integrated Circuits (ICs) - Memory AT25SL321-SSHE-T
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 911855-AT25SL321-SSHE-T AT25SL321-SSHE-T AT25SL321-SSHE-T
Product Name Memory - Flash - AT25SL321-SSHE-T Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

3V 104MHZ Memory IC and Storage Component - 500-S25FL032P0XBHIS30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; NOR
Address Bus Width 8 bits
Package Type BGA; Tray
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details