Adesto Technologies Corporation, Inc. Memory - Flash - AT25SL321-MBUE-T AT25SL321-MBUE-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 807421-AT25SL321-MBU E-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Supplier Device Package: 8-USON (3x4) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 150μs, 5ms Memory Interface: SPI Manufacturer Package: 8-UDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 807421-AT25SL321-MBU E-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Supplier Device Package: 8-USON (3x4) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 150μs, 5ms Memory Interface: SPI Manufacturer Package: 8-UDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25SL321-MBUE-T - 807421-AT25SL321-MBUE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25SL321-MBUE-T
807421-AT25SL321-MBUE-T
Memory - Flash - AT25SL321-MBUE-T 807421-AT25SL321-MBUE-T
Manufacturer: Adesto Technologies Win Source Part Number: 807421-AT25SL321-MBU E-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Supplier Device Package: 8-USON (3x4) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 150μs, 5ms Memory Interface: SPI Manufacturer Package: 8-UDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Adesto Technologies
Win Source Part Number: 807421-AT25SL321-MBUE-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Supplier Device Package: 8-USON (3x4)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 150μs, 5ms
Memory Interface: SPI
Manufacturer Package: 8-UDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now Datasheet
Memory - AT25SL321-MBUE-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-USON (3x4)

FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-USON (3x4)

Buy Now Datasheet
Memory - AT25SL321-MBUE-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-USON (3x4)

FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-USON (3x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 807421-AT25SL321-MBUE-T AT25SL321-MBUE-T
Product Name Memory - Flash - AT25SL321-MBUE-T Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 150000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 27C256-20/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details