Adesto Technologies Corporation, Inc. Memory - Flash - AT25SF641-SUB-T AT25SF641-SUB-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 862075-AT25SF641-SUB -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-SOIC Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: AT25SF641 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-AT25SF641-SUB-T , -AT25SF641-SUB-T
Request a Quote
Description
Manufacturer: Adesto Technologies Win Source Part Number: 862075-AT25SF641-SUB -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-SOIC Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: AT25SF641 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-AT25SF641-SUB-T , -AT25SF641-SUB-T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25SF641-SUB-T - 862075-AT25SF641-SUB-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25SF641-SUB-T
862075-AT25SF641-SUB-T
Memory - Flash - AT25SF641-SUB-T 862075-AT25SF641-SUB-T
Manufacturer: Adesto Technologies Win Source Part Number: 862075-AT25SF641-SUB -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-SOIC Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: AT25SF641 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-AT25SF641-SUB-T , -AT25SF641-SUB-T

Manufacturer: Adesto Technologies
Win Source Part Number: 862075-AT25SF641-SUB-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: AT25SF641
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-AT25SF641-SUB-T, -AT25SF641-SUB-T

Buy Now
Memory - AT25SF641-SUB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC

Buy Now
Memory - AT25SF641-SUB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 862075-AT25SF641-SUB-T AT25SF641-SUB-T
Product Name Memory - Flash - AT25SF641-SUB-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details