Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory - Memory AT25SF321B-SSHB-T

Description
Win Source Part Number: 1354101-AT25SF321B-S SHB-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: AT25SF321 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 32Mbit Memory Organization: 4M x 8 Memory Interface: SPI - Quad I/O Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 3ms
Request a Quote Datasheet
Description
Win Source Part Number: 1354101-AT25SF321B-S SHB-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: AT25SF321 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 32Mbit Memory Organization: 4M x 8 Memory Interface: SPI - Quad I/O Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 3ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1354101-AT25SF321B-SSHB-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354101-AT25SF321B-SSHB-T
Integrated Circuits (ICs) - Memory - Memory 1354101-AT25SF321B-SSHB-T
Win Source Part Number: 1354101-AT25SF321B-S SHB-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Adesto Technologies Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: AT25SF321 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 32Mbit Memory Organization: 4M x 8 Memory Interface: SPI - Quad I/O Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 3ms

Win Source Part Number: 1354101-AT25SF321B-SSHB-T
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Adesto Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: AT25SF321
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 32Mbit
Memory Organization: 4M x 8
Memory Interface: SPI - Quad I/O
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 50µs, 3ms

Buy Now Datasheet
Memory - AT25SF321B-SSHB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25SF321B-SSHB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1354101-AT25SF321B-SSHB-T AT25SF321B-SSHB-T
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 50000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details