Adesto Technologies Corporation, Inc. Memory - Flash - AT25SF321-SHD-T AT25SF321-SHD-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 800934-AT25SF321-SHD -T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Last Time Buy Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 800934-AT25SF321-SHD -T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Last Time Buy Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25SF321-SHD-T - 800934-AT25SF321-SHD-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25SF321-SHD-T
800934-AT25SF321-SHD-T
Memory - Flash - AT25SF321-SHD-T 800934-AT25SF321-SHD-T
Manufacturer: Adesto Technologies Win Source Part Number: 800934-AT25SF321-SHD -T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Part Status: Last Time Buy Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 5μs, 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 800934-AT25SF321-SHD-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Part Status: Last Time Buy
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 5μs, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 3.6V

Buy Now Datasheet
Memory - AT25SF321-SHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now
Memory - AT25SF321-SHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 800934-AT25SF321-SHD-T AT25SF321-SHD-T
Product Name Memory - Flash - AT25SF321-SHD-T Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 5000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers