Alternative Parts (Cross-Reference): Cross
Manufacturer: Adesto Technologies
Category: Integrated Circuits (ICs) Memory Memory
Package: Tube
Technology: FLASH - NOR
Voltage - Supply: 2.5V ~ 3.6V
Operating Temperature: -40°C ~ 85°C (TC)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-SOIC
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-SOIC
IC FLASH 8MBIT SPI QUAD 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25SF081B-SSHD-B | AT25SF081B-SSHD-B | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 2.5V ~ 3.6V | 3.6V; 2.5V ~ 3.6V | 3.6V; 2.5V ~ 3.6V |