Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT25SF081B-SSHB-T

Description
Win Source Part Number: 1255874-AT25SF081B-S SHB-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-AT25SF081B-SSHB -TTR,-1415-AT25SF081 B-SSHB-TCT,1265-AT25 SF081B-SSHB-TDKR,126 5-AT25SF081B-SSHB-TC T Base Product Number: AT25SF081
Request a Quote Datasheet
Description
Win Source Part Number: 1255874-AT25SF081B-S SHB-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-AT25SF081B-SSHB -TTR,-1415-AT25SF081 B-SSHB-TCT,1265-AT25 SF081B-SSHB-TDKR,126 5-AT25SF081B-SSHB-TC T Base Product Number: AT25SF081
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255874-AT25SF081B-SSHB-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255874-AT25SF081B-SSHB-T
Integrated Circuits (ICs) - Memory 1255874-AT25SF081B-SSHB-T
Win Source Part Number: 1255874-AT25SF081B-S SHB-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: 1265-AT25SF081B-SSHB -TTR,-1415-AT25SF081 B-SSHB-TCT,1265-AT25 SF081B-SSHB-TDKR,126 5-AT25SF081B-SSHB-TC T Base Product Number: AT25SF081

Win Source Part Number: 1255874-AT25SF081B-SSHB-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 50µs, 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: 1265-AT25SF081B-SSHB-TTR,-1415-AT25SF081B-SSHB-TCT,1265-AT25SF081B-SSHB-TDKR,1265-AT25SF081B-SSHB-TCT
Base Product Number: AT25SF081

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25SF081B-SSHB-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25SF081B-SSHB-T
Integrated Circuits (ICs) - Memory AT25SF081B-SSHB-T
IC FLASH 8MBIT SPI/QUAD 8SOIC

IC FLASH 8MBIT SPI/QUAD 8SOIC

Supplier's Site
Memory - AT25SF081B-SSHB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255874-AT25SF081B-SSHB-T AT25SF081B-SSHB-T AT25SF081B-SSHB-T
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Cycle Time 50000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details