Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) Memory Memory AT25SF081B-SSHB-B

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Adesto Technologies Category: Integrated Circuits (ICs) Memory Memory Package: Tube Voltage - Supply: 2.7V ~ 3.6V Operating Temperature: -40°C ~ 85°C (TC) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC (0.154", 3.90mm Width) Base Product Number: AT25SF081
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Adesto Technologies Category: Integrated Circuits (ICs) Memory Memory Package: Tube Voltage - Supply: 2.7V ~ 3.6V Operating Temperature: -40°C ~ 85°C (TC) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC (0.154", 3.90mm Width) Base Product Number: AT25SF081
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Adesto Technologies Category: Integrated Circuits (ICs) Memory Memory Package: Tube Voltage - Supply: 2.7V ~ 3.6V Operating Temperature: -40°C ~ 85°C (TC) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC (0.154", 3.90mm Width) Base Product Number: AT25SF081

Alternative Parts (Cross-Reference): Cross
Manufacturer: Adesto Technologies
Category: Integrated Circuits (ICs) Memory Memory
Package: Tube
Voltage - Supply: 2.7V ~ 3.6V
Operating Temperature: -40°C ~ 85°C (TC)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC (0.154", 3.90mm Width)
Base Product Number: AT25SF081

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25SF081B-SSHB-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25SF081B-SSHB-B
Integrated Circuits (ICs) - Memory AT25SF081B-SSHB-B
IC FLASH 8MBIT SPI QUAD 8SOIC

IC FLASH 8MBIT SPI QUAD 8SOIC

Supplier's Site
Memory - AT25SF081B-SSHB-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25SF081B-SSHB-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number AT25SF081B-SSHB-B AT25SF081B-SSHB-B
Product Name Integrated Circuits (ICs) Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH
Package Type SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 32000 kbits
View Details