Adesto Technologies Corporation, Inc. Memory - Flash - AT25SF081-SHD-T AT25SF081-SHD-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 010312-AT25SF081-SHD -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Family Name: AT25SF081 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): W25Q80VSSI; M25P80-VMW6TG; M25P80-VMW6G; Introduction Date: April 07, 2014 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 010312-AT25SF081-SHD -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Family Name: AT25SF081 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): W25Q80VSSI; M25P80-VMW6TG; M25P80-VMW6G; Introduction Date: April 07, 2014 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25SF081-SHD-T - 010312-AT25SF081-SHD-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25SF081-SHD-T
010312-AT25SF081-SHD-T
Memory - Flash - AT25SF081-SHD-T 010312-AT25SF081-SHD-T
Manufacturer: Adesto Technologies Win Source Part Number: 010312-AT25SF081-SHD -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Family Name: AT25SF081 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): W25Q80VSSI; M25P80-VMW6TG; M25P80-VMW6G; Introduction Date: April 07, 2014 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 010312-AT25SF081-SHD-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Family Name: AT25SF081
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): W25Q80VSSI; M25P80-VMW6TG; M25P80-VMW6G;
Introduction Date: April 07, 2014
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25SF081-SHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25SF081-SHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 010312-AT25SF081-SHD-T AT25SF081-SHD-T
Product Name Memory - Flash - AT25SF081-SHD-T Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060204 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116SA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details