Adesto Technologies Corporation, Inc. Memory - Flash - AT25SF081-SHD-B AT25SF081-SHD-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019004-AT25SF081-SH D-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): M25P80-VMW6TG; AT25SF081-SHD-T; S25FL008A0LMFI000; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 1019004-AT25SF081-SH D-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): M25P80-VMW6TG; AT25SF081-SHD-T; S25FL008A0LMFI000; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25SF081-SHD-B - 1019004-AT25SF081-SHD-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25SF081-SHD-B
1019004-AT25SF081-SHD-B
Memory - Flash - AT25SF081-SHD-B 1019004-AT25SF081-SHD-B
Manufacturer: Adesto Technologies Win Source Part Number: 1019004-AT25SF081-SH D-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): M25P80-VMW6TG; AT25SF081-SHD-T; S25FL008A0LMFI000; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 1019004-AT25SF081-SHD-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): M25P80-VMW6TG; AT25SF081-SHD-T; S25FL008A0LMFI000;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25SF081-SHD-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25SF081-SHD-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1019004-AT25SF081-SHD-B AT25SF081-SHD-B
Product Name Memory - Flash - AT25SF081-SHD-B Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers