Adesto Technologies Corporation, Inc. Memory AT25SF081-MHF-T

Description
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-UDFN (5x6)
Description
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-UDFN (5x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25SF081-MHF-T is an 8-Mbit SPI serial flash memory device that operates with a supply voltage range of 2.3V to 3.6V. It supports dual and quad output read modes, achieving a maximum operating frequency of 104 MHz. The device features a flexible erase architecture, allowing for uniform block erases of 4 KB, 32 KB, and 64 KB, as well as full chip erase capabilities. Typical program and erase times are efficient, with a 0.7 ms page program time for 256 bytes and a 70 ms block erase time for 4 KB. The AT25SF081-MHF-T is designed for low power consumption, with a typical deep power-down current of 2 µA and a standby current of 10 µA. It has an endurance of 100,000 program/erase cycles and a data retention period of 20 years. The device is available in various package options, including an 8-pad ultra-thin DFN and an 8-lead SOIC, and complies with industrial temperature ranges from -40°C to +85°C. However, it is noted that this part is not recommended for new designs, with a suggestion to use the AT25SF081B instead.

Datasheet Summary
Powered by GS/AI

The AT25SF081-MHF-T is an 8-Mbit SPI serial flash memory device that operates with a supply voltage range of 2.3V to 3.6V. It supports dual and quad output read modes, achieving a maximum operating frequency of 104 MHz. The device features a flexible erase architecture, allowing for uniform block erases of 4 KB, 32 KB, and 64 KB, as well as full chip erase capabilities. Typical program and erase times are efficient, with a 0.7 ms page program time for 256 bytes and a 70 ms block erase time for 4 KB. The AT25SF081-MHF-T is designed for low power consumption, with a typical deep power-down current of 2 µA and a standby current of 10 µA. It has an endurance of 100,000 program/erase cycles and a data retention period of 20 years. The device is available in various package options, including an 8-pad ultra-thin DFN and an 8-lead SOIC, and complies with industrial temperature ranges from -40°C to +85°C. However, it is noted that this part is not recommended for new designs, with a suggestion to use the AT25SF081B instead.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25SF081-MHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-UDFN (5x6)

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT25SF081-MHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-UDFN (5x6)

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number AT25SF081-MHF-T
Product Name Memory
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - IS29GL01GS-11TFV020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers