Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT25SF041B-SSHB-T

Description
Win Source Part Number: 1117731-AT25SF041B-S SHB-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: -1415-AT25SF041B-SSH B-TCT,1265-AT25SF041 B-SSHB-TDKR,1265-AT2 5SF041B-SSHB-TTR,126 5-AT25SF041B-SSHB-TC T Base Product Number: AT25SF041
Request a Quote Datasheet
Description
Win Source Part Number: 1117731-AT25SF041B-S SHB-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: -1415-AT25SF041B-SSH B-TCT,1265-AT25SF041 B-SSHB-TDKR,1265-AT2 5SF041B-SSHB-TTR,126 5-AT25SF041B-SSHB-TC T Base Product Number: AT25SF041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1117731-AT25SF041B-SSHB-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1117731-AT25SF041B-SSHB-T
Integrated Circuits (ICs) - Memory 1117731-AT25SF041B-SSHB-T
Win Source Part Number: 1117731-AT25SF041B-S SHB-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: -1415-AT25SF041B-SSH B-TCT,1265-AT25SF041 B-SSHB-TDKR,1265-AT2 5SF041B-SSHB-TTR,126 5-AT25SF041B-SSHB-TC T Base Product Number: AT25SF041

Win Source Part Number: 1117731-AT25SF041B-SSHB-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 50µs, 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: -1415-AT25SF041B-SSHB-TCT,1265-AT25SF041B-SSHB-TDKR,1265-AT25SF041B-SSHB-TTR,1265-AT25SF041B-SSHB-TCT
Base Product Number: AT25SF041

Buy Now Datasheet
Memory - AT25SF041B-SSHB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOIC

FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25SF041B-SSHB-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25SF041B-SSHB-T
Integrated Circuits (ICs) - Memory - Memory AT25SF041B-SSHB-T
IC FLASH 4MBIT SPI/QUAD 8SOIC

IC FLASH 4MBIT SPI/QUAD 8SOIC

Supplier's Site
IC FLASH 4MBIT SPI/QUAD 8SOIC

IC FLASH 4MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1117731-AT25SF041B-SSHB-T AT25SF041B-SSHB-T AT25SF041B-SSHB-T AT25SF041B-SSHB-T
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Cycle Time 50000 ns ? to 2.40E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
 - S25FL064LABBHB020 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type BGA; PG-TFBGA-24
View Details
4 suppliers