Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory AT25PE16-SHF-T

Description
Win Source Part Number: 1255873-AT25PE16-SHF -T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: -AT25PE16-SHF-T,1265 -1330-1,1265-1330-2, 1265-1330-6 Base Product Number: AT25PE16
Request a Quote
Description
Win Source Part Number: 1255873-AT25PE16-SHF -T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: -AT25PE16-SHF-T,1265 -1330-1,1265-1330-2, 1265-1330-6 Base Product Number: AT25PE16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255873-AT25PE16-SHF-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255873-AT25PE16-SHF-T
Integrated Circuits (ICs) - Memory 1255873-AT25PE16-SHF-T
Win Source Part Number: 1255873-AT25PE16-SHF -T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (512 Bytes x 4096 pages) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 85 MHz Write Cycle Time - Word, Page: 8µs, 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Adesto Technologies Other Names: -AT25PE16-SHF-T,1265 -1330-1,1265-1330-2, 1265-1330-6 Base Product Number: AT25PE16

Win Source Part Number: 1255873-AT25PE16-SHF-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (512 Bytes x 4096 pages)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 85 MHz
Write Cycle Time - Word, Page: 8µs, 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Adesto Technologies
Other Names: -AT25PE16-SHF-T,1265-1330-1,1265-1330-2,1265-1330-6
Base Product Number: AT25PE16

Buy Now
Memory - AT25PE16-SHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now
Memory - AT25PE16-SHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1255873-AT25PE16-SHF-T AT25PE16-SHF-T
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 27C128-15I/K - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details