Adesto Technologies Corporation, Inc. Memory - Flash - AT25PE16-MHF-T AT25PE16-MHF-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 862073-AT25PE16-MHF- T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16M (4096 pages x 512 bytes) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25PE16 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -AT25PE16-MHF-T, 1265-1329-1, 1265-1329-2, 1265-1329-6
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 862073-AT25PE16-MHF- T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16M (4096 pages x 512 bytes) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25PE16 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -AT25PE16-MHF-T, 1265-1329-1, 1265-1329-2, 1265-1329-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25PE16-MHF-T - 862073-AT25PE16-MHF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25PE16-MHF-T
862073-AT25PE16-MHF-T
Memory - Flash - AT25PE16-MHF-T 862073-AT25PE16-MHF-T
Manufacturer: Adesto Technologies Win Source Part Number: 862073-AT25PE16-MHF- T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16M (4096 pages x 512 bytes) SPI 8-UDFN (5x6) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25PE16 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -AT25PE16-MHF-T, 1265-1329-1, 1265-1329-2, 1265-1329-6

Manufacturer: Adesto Technologies
Win Source Part Number: 862073-AT25PE16-MHF-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 16M (4096 pages x 512 bytes) SPI 8-UDFN (5x6)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25PE16
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -AT25PE16-MHF-T, 1265-1329-1, 1265-1329-2, 1265-1329-6

Buy Now Datasheet
Memory - AT25PE16-MHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now
Memory - AT25PE16-MHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 862073-AT25PE16-MHF-T AT25PE16-MHF-T
Product Name Memory - Flash - AT25PE16-MHF-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details