Adesto Technologies Corporation, Inc. Memory - Flash - AT25DN512C-MAHF-T AT25DN512C-MAHF-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 804332-AT25DN512C-MA HF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 1.75ms Memory Interface: SPI Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 804332-AT25DN512C-MA HF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 1.75ms Memory Interface: SPI Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DN512C-MAHF-T - 804332-AT25DN512C-MAHF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DN512C-MAHF-T
804332-AT25DN512C-MAHF-T
Memory - Flash - AT25DN512C-MAHF-T 804332-AT25DN512C-MAHF-T
Manufacturer: Adesto Technologies Win Source Part Number: 804332-AT25DN512C-MA HF-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 1.75ms Memory Interface: SPI Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 804332-AT25DN512C-MAHF-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 8μs, 1.75ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Memory - AT25DN512C-MAHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit SPI 104 MHz 8-UDFN (2x3)

FLASH Memory IC 512Kbit SPI 104 MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25DN512C-MAHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit SPI 104 MHz 8-UDFN (2x3)

FLASH Memory IC 512Kbit SPI 104 MHz 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 804332-AT25DN512C-MAHF-T AT25DN512C-MAHF-T
Product Name Memory - Flash - AT25DN512C-MAHF-T Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL032P0XMFA013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details