Adesto Technologies Corporation, Inc. Memory AT25DN256-SSHFGP-B

Description
FLASH Memory IC 256Kbit SPI 104 MHz 8-SOIC
Description
FLASH Memory IC 256Kbit SPI 104 MHz 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25DN256-SSHFGP-B is a 256-Kbit SPI serial flash memory device from Quarktwin Technology Ltd. It operates with a supply voltage range of 2.3V to 3.6V and supports SPI modes 0 and 3, with a maximum operating frequency of 104MHz. The device features dual-output read capability, allowing for efficient data retrieval. Its flexible erase architecture includes small page erase (256 bytes), uniform block erase sizes (4-Kbyte and 32-Kbyte), and full chip erase options, making it suitable for both code and data storage applications. The memory device has a typical page program time of 1.25ms for 256 bytes and typical erase times of 35ms for 4-Kbyte blocks and 250ms for 32-Kbyte blocks. It includes a one-time programmable security register for unique device serialization and system-level electronic serial number storage. The AT25DN256 is designed for low power consumption, with typical standby current of 25µA and ultra-deep power down current of 350nA. It is compliant with industrial temperature ranges and is available in various package options, including 8-lead SOIC, 8-pad ultra-thin DFN, and 8-lead TSSOP. The device is suitable for high-volume consumer applications where efficient memory usage and low power operation are critical.

Datasheet Summary
Powered by GS/AI

The AT25DN256-SSHFGP-B is a 256-Kbit SPI serial flash memory device from Quarktwin Technology Ltd. It operates with a supply voltage range of 2.3V to 3.6V and supports SPI modes 0 and 3, with a maximum operating frequency of 104MHz. The device features dual-output read capability, allowing for efficient data retrieval. Its flexible erase architecture includes small page erase (256 bytes), uniform block erase sizes (4-Kbyte and 32-Kbyte), and full chip erase options, making it suitable for both code and data storage applications. The memory device has a typical page program time of 1.25ms for 256 bytes and typical erase times of 35ms for 4-Kbyte blocks and 250ms for 32-Kbyte blocks. It includes a one-time programmable security register for unique device serialization and system-level electronic serial number storage. The AT25DN256 is designed for low power consumption, with typical standby current of 25µA and ultra-deep power down current of 350nA. It is compliant with industrial temperature ranges and is available in various package options, including 8-lead SOIC, 8-pad ultra-thin DFN, and 8-lead TSSOP. The device is suitable for high-volume consumer applications where efficient memory usage and low power operation are critical.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25DN256-SSHFGP-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit SPI 104 MHz 8-SOIC

FLASH Memory IC 256Kbit SPI 104 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25DN256-SSHFGP-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit SPI 104 MHz 8-SOIC

FLASH Memory IC 256Kbit SPI 104 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number AT25DN256-SSHFGP-B
Product Name Memory
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 16-2948-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details