Adesto Technologies Corporation, Inc. Memory - Flash - AT25DN011-SSHF-T AT25DN011-SSHF-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911838-AT25DN011-SSH F-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 1Mb (128K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25DN011 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1126-6, -AT25DN011-SSHF-T, 1265-1126-2, 1265-1126-1
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911838-AT25DN011-SSH F-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 1Mb (128K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25DN011 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1126-6, -AT25DN011-SSHF-T, 1265-1126-2, 1265-1126-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DN011-SSHF-T - 911838-AT25DN011-SSHF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DN011-SSHF-T
911838-AT25DN011-SSHF-T
Memory - Flash - AT25DN011-SSHF-T 911838-AT25DN011-SSHF-T
Manufacturer: Adesto Technologies Win Source Part Number: 911838-AT25DN011-SSH F-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 1Mb (128K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25DN011 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1126-6, -AT25DN011-SSHF-T, 1265-1126-2, 1265-1126-1

Manufacturer: Adesto Technologies
Win Source Part Number: 911838-AT25DN011-SSHF-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 1Mb (128K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25DN011
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1126-6, -AT25DN011-SSHF-T, 1265-1126-2, 1265-1126-1

Buy Now Datasheet
Memory - AT25DN011-SSHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 104 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 104 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25DN011-SSHF-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 104 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 104 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 911838-AT25DN011-SSHF-T AT25DN011-SSHF-T
Product Name Memory - Flash - AT25DN011-SSHF-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Memory - 71024S20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details