Adesto Technologies Corporation, Inc. Memory - Flash - AT25DL161-SSHN-B AT25DL161-SSHN-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911836-AT25DL161-SSH N-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (256 Bytes x 8192 pages) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Family Name: AT25DL161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1048, -AT25DL161-SSHN-B
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911836-AT25DL161-SSH N-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (256 Bytes x 8192 pages) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Family Name: AT25DL161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1048, -AT25DL161-SSHN-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DL161-SSHN-B - 911836-AT25DL161-SSHN-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DL161-SSHN-B
911836-AT25DL161-SSHN-B
Memory - Flash - AT25DL161-SSHN-B 911836-AT25DL161-SSHN-B
Manufacturer: Adesto Technologies Win Source Part Number: 911836-AT25DL161-SSH N-B Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (256 Bytes x 8192 pages) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Family Name: AT25DL161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1265-1048, -AT25DL161-SSHN-B

Manufacturer: Adesto Technologies
Win Source Part Number: 911836-AT25DL161-SSHN-B
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 16Mb (256 Bytes x 8192 pages) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: AT25DL161
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1048, -AT25DL161-SSHN-B

Buy Now Datasheet
Memory - AT25DL161-SSHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25DL161-SSHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 911836-AT25DL161-SSHN-B AT25DL161-SSHN-B
Product Name Memory - Flash - AT25DL161-SSHN-B Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL164K0XNFIQ11 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers