Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF641A-SH-T AT25DF641A-SH-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 1018988-AT25DF641A-S H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Family Name: AT25DF641A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): MX25L6408EM2I-12G; S25FL164K0XMFV011; IS25LP064-JBLA2; Introduction Date: October 01, 2012 ECCN: 3A991.b.1.a Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 1018988-AT25DF641A-S H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Family Name: AT25DF641A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): MX25L6408EM2I-12G; S25FL164K0XMFV011; IS25LP064-JBLA2; Introduction Date: October 01, 2012 ECCN: 3A991.b.1.a Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF641A-SH-T - 1018988-AT25DF641A-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF641A-SH-T
1018988-AT25DF641A-SH-T
Memory - Flash - AT25DF641A-SH-T 1018988-AT25DF641A-SH-T
Manufacturer: Adesto Technologies Win Source Part Number: 1018988-AT25DF641A-S H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Family Name: AT25DF641A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): MX25L6408EM2I-12G; S25FL164K0XMFV011; IS25LP064-JBLA2; Introduction Date: October 01, 2012 ECCN: 3A991.b.1.a Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 1018988-AT25DF641A-SH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (256 Bytes x 32K pages)
Family Name: AT25DF641A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Alternative Parts (Cross-Reference): MX25L6408EM2I-12G; S25FL164K0XMFV011; IS25LP064-JBLA2;
Introduction Date: October 01, 2012
ECCN: 3A991.b.1.a
Country of Origin: Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25DF641A-SH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 64Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25DF641A-SH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 64Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6047 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type
78AC6047
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type 78AC6047
FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1018988-AT25DF641A-SH-T AT25DF641A-SH-T 78AC6047
Product Name Memory - Flash - AT25DF641A-SH-T Memory Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash; FLASH Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) WSOIC
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - S25FL064LABMFA010CL - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
2 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details