Adesto Technologies Corporation, Inc. Memory AT25DF641A-MH-T

Description
FLASH Memory IC 64Mbit SPI 100 MHz 8-UDFN (5x6)
Description
FLASH Memory IC 64Mbit SPI 100 MHz 8-UDFN (5x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25DF641A-MH-T is a 64-Mbit SPI serial flash memory device designed for applications requiring efficient code and data storage. It operates with a supply voltage range of 2.7V to 3.6V and supports high-speed operations, achieving up to 100MHz with RapidS and 85MHz with standard SPI. The memory features a flexible erase architecture with block sizes of 4KB, 32KB, and 64KB, allowing for optimized data management and reduced memory wastage. This device includes advanced security features such as individual sector protection, global protect/unprotect capabilities, and a sector lockdown mechanism that enables specific sectors to be permanently set to read-only. It also has a One-Time Programmable (OTP) Security Register for unique device serialization and secure key storage. The AT25DF641A-MH-T is suitable for a wide range of consumer applications, providing a typical endurance of 100,000 program/erase cycles and a data retention period of 20 years. It is available in both 8-lead SOIC and ultra-thin DFN packages, compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The AT25DF641A-MH-T is a 64-Mbit SPI serial flash memory device designed for applications requiring efficient code and data storage. It operates with a supply voltage range of 2.7V to 3.6V and supports high-speed operations, achieving up to 100MHz with RapidS and 85MHz with standard SPI. The memory features a flexible erase architecture with block sizes of 4KB, 32KB, and 64KB, allowing for optimized data management and reduced memory wastage. This device includes advanced security features such as individual sector protection, global protect/unprotect capabilities, and a sector lockdown mechanism that enables specific sectors to be permanently set to read-only. It also has a One-Time Programmable (OTP) Security Register for unique device serialization and secure key storage. The AT25DF641A-MH-T is suitable for a wide range of consumer applications, providing a typical endurance of 100,000 program/erase cycles and a data retention period of 20 years. It is available in both 8-lead SOIC and ultra-thin DFN packages, compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25DF641A-MH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 100 MHz 8-UDFN (5x6)

FLASH Memory IC 64Mbit SPI 100 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT25DF641A-MH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI 100 MHz 8-UDFN (5x6)

FLASH Memory IC 64Mbit SPI 100 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number AT25DF641A-MH-T
Product Name Memory
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0791078169RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details