Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF512C-MAHN-T AT25DF512C-MAHN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 804989-AT25DF512C-MA HN-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 3.5ms Memory Interface: SPI Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 804989-AT25DF512C-MA HN-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 3.5ms Memory Interface: SPI Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF512C-MAHN-T - 804989-AT25DF512C-MAHN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF512C-MAHN-T
804989-AT25DF512C-MAHN-T
Memory - Flash - AT25DF512C-MAHN-T 804989-AT25DF512C-MAHN-T
Manufacturer: Adesto Technologies Win Source Part Number: 804989-AT25DF512C-MA HN-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 3.5ms Memory Interface: SPI Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 804989-AT25DF512C-MAHN-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 8μs, 3.5ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Memory - AT25DF512C-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit SPI 104 MHz 8-UDFN (2x3)

FLASH Memory IC 512Kbit SPI 104 MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25DF512C-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit SPI 104 MHz 8-UDFN (2x3)

FLASH Memory IC 512Kbit SPI 104 MHz 8-UDFN (2x3)

Buy Now Datasheet
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type - 94AC3744 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type
94AC3744
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type 94AC3744
FLASH MEMORY, 512KBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 512KBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 804989-AT25DF512C-MAHN-T AT25DF512C-MAHN-T 94AC3744
Product Name Memory - Flash - AT25DF512C-MAHN-T Memory Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash; Non-Volatile Flash; FLASH Flash
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - S25FL128SDPMFV010 - 932647-S25FL128SDPMFV010 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers