Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF256-MAHN-T AT25DF256-MAHN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911833-AT25DF256-MAH N-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 256Kb (32K x 8) SPI 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25DF256 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -AT25DF256-MAHN-T, 1265-1112-2, 1265-1112-1, 1265-1112-6
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911833-AT25DF256-MAH N-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 256Kb (32K x 8) SPI 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25DF256 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -AT25DF256-MAHN-T, 1265-1112-2, 1265-1112-1, 1265-1112-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF256-MAHN-T - 911833-AT25DF256-MAHN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF256-MAHN-T
911833-AT25DF256-MAHN-T
Memory - Flash - AT25DF256-MAHN-T 911833-AT25DF256-MAHN-T
Manufacturer: Adesto Technologies Win Source Part Number: 911833-AT25DF256-MAH N-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 256Kb (32K x 8) SPI 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT25DF256 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -AT25DF256-MAHN-T, 1265-1112-2, 1265-1112-1, 1265-1112-6

Manufacturer: Adesto Technologies
Win Source Part Number: 911833-AT25DF256-MAHN-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 256Kb (32K x 8) SPI 8-UDFN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25DF256
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -AT25DF256-MAHN-T, 1265-1112-2, 1265-1112-1, 1265-1112-6

Buy Now Datasheet
Memory - AT25DF256-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit SPI 104 MHz 8-UDFN (2x3)

FLASH Memory IC 256Kbit SPI 104 MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25DF256-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit SPI 104 MHz 8-UDFN (2x3)

FLASH Memory IC 256Kbit SPI 104 MHz 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 911833-AT25DF256-MAHN-T AT25DF256-MAHN-T
Product Name Memory - Flash - AT25DF256-MAHN-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details