Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF081A-SSH-T AT25DF081A-SSH-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 010307-AT25DF081A-SS H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT25DF081A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): LE25U81AMCTWG; IS25LQ080B-JNLE; M25PE80-VMN6PA; M25PE80-VMW6G; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 010307-AT25DF081A-SS H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT25DF081A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): LE25U81AMCTWG; IS25LQ080B-JNLE; M25PE80-VMN6PA; M25PE80-VMW6G; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF081A-SSH-T - 010307-AT25DF081A-SSH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF081A-SSH-T
010307-AT25DF081A-SSH-T
Memory - Flash - AT25DF081A-SSH-T 010307-AT25DF081A-SSH-T
Manufacturer: Adesto Technologies Win Source Part Number: 010307-AT25DF081A-SS H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT25DF081A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): LE25U81AMCTWG; IS25LQ080B-JNLE; M25PE80-VMN6PA; M25PE80-VMW6G; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Adesto Technologies
Win Source Part Number: 010307-AT25DF081A-SSH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (256 Bytes x 4096 pages)
Family Name: AT25DF081A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Alternative Parts (Cross-Reference): LE25U81AMCTWG; IS25LQ080B-JNLE; M25PE80-VMN6PA; M25PE80-VMW6G;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6040 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type
78AC6040
Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type 78AC6040
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT25DF081A-SSH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25DF081A-SSH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 010307-AT25DF081A-SSH-T 78AC6040 AT25DF081A-SSH-T
Product Name Memory - Flash - AT25DF081A-SSH-T Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Memory
Memory Category Flash; FLASH Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC WSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - 4720BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory - S25FL064P0XNFI001M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
2 suppliers