Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF081A-SSH-B AT25DF081A-SSH-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 1018981-AT25DF081A-S SH-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 1018981-AT25DF081A-S SH-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF081A-SSH-B - 1018981-AT25DF081A-SSH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF081A-SSH-B
1018981-AT25DF081A-SSH-B
Memory - Flash - AT25DF081A-SSH-B 1018981-AT25DF081A-SSH-B
Manufacturer: Adesto Technologies Win Source Part Number: 1018981-AT25DF081A-S SH-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 1018981-AT25DF081A-SSH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (256 Bytes x 4096 pages)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25DF081A-SSH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25DF081A-SSH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1018981-AT25DF081A-SSH-B AT25DF081A-SSH-B
Product Name Memory - Flash - AT25DF081A-SSH-B Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - S25FL128SAGMFBR00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details