Manufacturer: Adesto Technologies
Win Source Part Number: 1018980-AT25DF081A-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (256 Bytes x 4096 pages)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC FLASH 8MBIT SPI 100MHZ 8SOIC
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; Supply RoHS Compliant: Yes
IC FLASH 8MBIT SPI 100MHZ 8SOIC
FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC
FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1018980-AT25DF081A-SH-T | AT25DF081A-SH-T | 78AC6039 | AT25DF081A-SH-T | AT25DF081A-SH-T |
| Product Name | Memory - Flash - AT25DF081A-SH-T | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 8-SOIC | WSOIC | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 2.7 V ~ 3.6 V | Surface Mount | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |