Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF081A-SH-B AT25DF081A-SH-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 1018979-AT25DF081A-S H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT25DF081A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): NX25P80VSIG; IS25LQ080-JBA2; IS25LQ080-JBLA3; IS25LQ080-JBA1; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 1018979-AT25DF081A-S H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT25DF081A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): NX25P80VSIG; IS25LQ080-JBA2; IS25LQ080-JBLA3; IS25LQ080-JBA1; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF081A-SH-B - 1018979-AT25DF081A-SH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF081A-SH-B
1018979-AT25DF081A-SH-B
Memory - Flash - AT25DF081A-SH-B 1018979-AT25DF081A-SH-B
Manufacturer: Adesto Technologies Win Source Part Number: 1018979-AT25DF081A-S H-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (256 Bytes x 4096 pages) Family Name: AT25DF081A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Alternative Parts (Cross-Reference): NX25P80VSIG; IS25LQ080-JBA2; IS25LQ080-JBLA3; IS25LQ080-JBA1; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 1018979-AT25DF081A-SH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (256 Bytes x 4096 pages)
Family Name: AT25DF081A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Alternative Parts (Cross-Reference): NX25P80VSIG; IS25LQ080-JBA2; IS25LQ080-JBLA3; IS25LQ080-JBA1;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25DF081A-SH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25DF081A-SH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1018979-AT25DF081A-SH-B AT25DF081A-SH-B
Product Name Memory - Flash - AT25DF081A-SH-B Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT49BV002AT-70VI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 2000 kbits
View Details