Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF041B-UUN-T AT25DF041B-UUN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 806448-AT25DF041B-UU N-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Supplier Device Package: 8-WLCSP (1.63x1.58) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 2.5ms Memory Interface: SPI Manufacturer Package: 8-XFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 806448-AT25DF041B-UU N-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Supplier Device Package: 8-WLCSP (1.63x1.58) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 2.5ms Memory Interface: SPI Manufacturer Package: 8-XFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF041B-UUN-T - 806448-AT25DF041B-UUN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF041B-UUN-T
806448-AT25DF041B-UUN-T
Memory - Flash - AT25DF041B-UUN-T 806448-AT25DF041B-UUN-T
Manufacturer: Adesto Technologies Win Source Part Number: 806448-AT25DF041B-UU N-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Supplier Device Package: 8-WLCSP (1.63x1.58) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 2.5ms Memory Interface: SPI Manufacturer Package: 8-XFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 806448-AT25DF041B-UUN-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Supplier Device Package: 8-WLCSP (1.63x1.58)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 8μs, 2.5ms
Memory Interface: SPI
Manufacturer Package: 8-XFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Memory - AT25DF041B-UUN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 104 MHz 8-WLCSP (1.63x1.58)

FLASH Memory IC 4Mbit SPI 104 MHz 8-WLCSP (1.63x1.58)

Buy Now Datasheet
Memory - AT25DF041B-UUN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 104 MHz 8-WLCSP (1.63x1.58)

FLASH Memory IC 4Mbit SPI 104 MHz 8-WLCSP (1.63x1.58)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 806448-AT25DF041B-UUN-T AT25DF041B-UUN-T
Product Name Memory - Flash - AT25DF041B-UUN-T Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL164K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details