Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF041B-SSHN-T AT25DF041B-SSHN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 806123-AT25DF041B-SS HN-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 2.5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 806123-AT25DF041B-SS HN-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 2.5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF041B-SSHN-T - 806123-AT25DF041B-SSHN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF041B-SSHN-T
806123-AT25DF041B-SSHN-T
Memory - Flash - AT25DF041B-SSHN-T 806123-AT25DF041B-SSHN-T
Manufacturer: Adesto Technologies Win Source Part Number: 806123-AT25DF041B-SS HN-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 2.5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 806123-AT25DF041B-SSHN-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 8μs, 2.5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Memory - AT25DF041B-SSHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 104 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 104 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25DF041B-SSHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 104 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 104 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 4M SPI 104MHZ 8SOIC - 13-AT25DF041B-SSHN-T - Utmel Electronic Limited
Hong Kong, China
IC FLASH 4M SPI 104MHZ 8SOIC
13-AT25DF041B-SSHN-T
IC FLASH 4M SPI 104MHZ 8SOIC 13-AT25DF041B-SSHN-T
IC FLASH 4M SPI 104MHZ 8SOIC

IC FLASH 4M SPI 104MHZ 8SOIC

Supplier's Site
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type - 78AC6038 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type
78AC6038
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type 78AC6038
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 806123-AT25DF041B-SSHN-T AT25DF041B-SSHN-T 13-AT25DF041B-SSHN-T 78AC6038
Product Name Memory - Flash - AT25DF041B-SSHN-T Memory IC FLASH 4M SPI 104MHZ 8SOIC Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash
Cycle Time 8000 ns 8000 to 2.50E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) WSOIC
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL128S-10DHV02 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - S25FL064P0XBHIS30A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details