Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF041B-MAHN-T AT25DF041B-MAHN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 768916-AT25DF041B-MA HN-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Mounting: SMD Technology: FLASH Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Family Name: AT25DF041B Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 2.5ms Memory Interface: SPI Manufacturer Package: 8-UDFN (2x3) Introduction Date: July 01, 2013 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 768916-AT25DF041B-MA HN-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Mounting: SMD Technology: FLASH Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Family Name: AT25DF041B Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 2.5ms Memory Interface: SPI Manufacturer Package: 8-UDFN (2x3) Introduction Date: July 01, 2013 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF041B-MAHN-T - 768916-AT25DF041B-MAHN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF041B-MAHN-T
768916-AT25DF041B-MAHN-T
Memory - Flash - AT25DF041B-MAHN-T 768916-AT25DF041B-MAHN-T
Manufacturer: Adesto Technologies Win Source Part Number: 768916-AT25DF041B-MA HN-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Mounting: SMD Technology: FLASH Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Family Name: AT25DF041B Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 8μs, 2.5ms Memory Interface: SPI Manufacturer Package: 8-UDFN (2x3) Introduction Date: July 01, 2013 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Adesto Technologies
Win Source Part Number: 768916-AT25DF041B-MAHN-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 8-UDFN
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 1.65 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Family Name: AT25DF041B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 8μs, 2.5ms
Memory Interface: SPI
Manufacturer Package: 8-UDFN (2x3)
Introduction Date: July 01, 2013
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT25DF041B-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 104 MHz 8-UDFN (2x3)

FLASH Memory IC 4Mbit SPI 104 MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25DF041B-MAHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 104 MHz 8-UDFN (2x3)

FLASH Memory IC 4Mbit SPI 104 MHz 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 768916-AT25DF041B-MAHN-T AT25DF041B-MAHN-T
Product Name Memory - Flash - AT25DF041B-MAHN-T Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - AT49BV4096A-90TI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 4000 kbits
View Details