Adesto Technologies Corporation, Inc. Memory, Dataflash, 4M, Spi, 8Soic; Memory Type AT25DF041A-SSH-B

Description
MEMORY, DATAFLASH, 4M, SPI, 8SOIC; Memory Type:Flash; Memory Size:4Mbit; Memory Configuration:2048 Pages x 256 Bytes; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8; Clock Frequency:70MHz; IC RoHS Compliant: Yes
Datasheet
Description
MEMORY, DATAFLASH, 4M, SPI, 8SOIC; Memory Type:Flash; Memory Size:4Mbit; Memory Configuration:2048 Pages x 256 Bytes; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8; Clock Frequency:70MHz; IC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory, Dataflash, 4M, Spi, 8Soic; Memory Type - 72W1558 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Dataflash, 4M, Spi, 8Soic; Memory Type
72W1558
Memory, Dataflash, 4M, Spi, 8Soic; Memory Type 72W1558
MEMORY, DATAFLASH, 4M, SPI, 8SOIC; Memory Type:Flash; Memory Size:4Mbit; Memory Configuration:2048 Pages x 256 Bytes; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8; Clock Frequency:70MHz; IC RoHS Compliant: Yes

MEMORY, DATAFLASH, 4M, SPI, 8SOIC; Memory Type:Flash; Memory Size:4Mbit; Memory Configuration:2048 Pages x 256 Bytes; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8; Clock Frequency:70MHz; IC RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT25DF041A-SSH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 70 MHz 8-SOIC

Buy Now
Memory - AT25DF041A-SSH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 70 MHz 8-SOIC

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72W1558 AT25DF041A-SSH-B
Product Name Memory, Dataflash, 4M, Spi, 8Soic; Memory Type Memory
Memory Category Flash Flash; FLASH
Data Rate 70 MHz
Density 4000 kbits 4000 kbits
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 27S185ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers