Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF041A-MHF-Y AT25DF041A-MHF-Y

Description
Manufacturer: Adesto Technologies Win Source Part Number: 121597-AT25DF041A-MH F-Y Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 121597-AT25DF041A-MH F-Y Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF041A-MHF-Y - 121597-AT25DF041A-MHF-Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF041A-MHF-Y
121597-AT25DF041A-MHF-Y
Memory - Flash - AT25DF041A-MHF-Y 121597-AT25DF041A-MHF-Y
Manufacturer: Adesto Technologies Win Source Part Number: 121597-AT25DF041A-MH F-Y Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Adesto Technologies
Win Source Part Number: 121597-AT25DF041A-MHF-Y
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-UDFN (5x6)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25DF041A-MHF-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 50 MHz 8-UDFN (5x6)

FLASH Memory IC 4Mbit SPI 50 MHz 8-UDFN (5x6)

Buy Now
Memory - AT25DF041A-MHF-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 50 MHz 8-UDFN (5x6)

FLASH Memory IC 4Mbit SPI 50 MHz 8-UDFN (5x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 121597-AT25DF041A-MHF-Y AT25DF041A-MHF-Y
Product Name Memory - Flash - AT25DF041A-MHF-Y Memory
Memory Category Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185APC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - 28576411 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details