Adesto Technologies Corporation, Inc. Memory - Flash - AT25DF041A-MH-T AT25DF041A-MH-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911828-AT25DF041A-MH -T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 70 MHz 8-UDFN (5x6) Package: Reel - TR Package: 8-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: 1265-1032-1, AT25DF041A-MH-TAD, -AT25DF041A-MH-T, 1265-1032-6, AT25DF041AMHT, AT25DF041A-MH-TAD-ND , 1265-1032-2
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911828-AT25DF041A-MH -T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 70 MHz 8-UDFN (5x6) Package: Reel - TR Package: 8-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: 1265-1032-1, AT25DF041A-MH-TAD, -AT25DF041A-MH-T, 1265-1032-6, AT25DF041AMHT, AT25DF041A-MH-TAD-ND , 1265-1032-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF041A-MH-T - 911828-AT25DF041A-MH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF041A-MH-T
911828-AT25DF041A-MH-T
Memory - Flash - AT25DF041A-MH-T 911828-AT25DF041A-MH-T
Manufacturer: Adesto Technologies Win Source Part Number: 911828-AT25DF041A-MH -T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 4Mb (512K x 8) SPI 70 MHz 8-UDFN (5x6) Package: Reel - TR Package: 8-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: 1265-1032-1, AT25DF041A-MH-TAD, -AT25DF041A-MH-T, 1265-1032-6, AT25DF041AMHT, AT25DF041A-MH-TAD-ND , 1265-1032-2

Manufacturer: Adesto Technologies
Win Source Part Number: 911828-AT25DF041A-MH-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 4Mb (512K x 8) SPI 70 MHz 8-UDFN (5x6)
Package: Reel - TR
Package: 8-UDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: 1265-1032-1, AT25DF041A-MH-TAD, -AT25DF041A-MH-T, 1265-1032-6, AT25DF041AMHT, AT25DF041A-MH-TAD-ND, 1265-1032-2

Buy Now Datasheet
Memory - AT25DF041A-MH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 70 MHz 8-UDFN (5x6)

FLASH Memory IC 4Mbit SPI 70 MHz 8-UDFN (5x6)

Buy Now
Memory - AT25DF041A-MH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 70 MHz 8-UDFN (5x6)

FLASH Memory IC 4Mbit SPI 70 MHz 8-UDFN (5x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 911828-AT25DF041A-MH-T AT25DF041A-MH-T
Product Name Memory - Flash - AT25DF041A-MH-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details