Manufacturer: Adesto Technologies
Win Source Part Number: 862064-AT25DF021A-SS
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25DF021
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1163-ND, 1265-1163-2, 1265-1163-1, -AT25DF021A-SSHN-T, 1265-1163, 1265-1163-6
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; Supply RoHS Compliant: Yes
FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 862064-AT25DF021A-SSHN-T | 78AC6036 | AT25DF021A-SSHN-T |
| Product Name | Memory - Flash - AT25DF021A-SSHN-T | Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type | Memory |
| Memory Category | Flash | Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | WSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Data Rate | 104 MHz |