Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Memory - Memory AT25DF021A-MHN-Y

Description
Win Source Part Number: 1354910-AT25DF021A-M HN-Y Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Adesto Technologies Package: Tray Product Status: Active Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Base Product Number: AT25DF021 Technology: FLASH Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Mbit Memory Organization: 256K x 8 Memory Interface: SPI Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 8µs, 2.5ms
Request a Quote Datasheet
Description
Win Source Part Number: 1354910-AT25DF021A-M HN-Y Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Adesto Technologies Package: Tray Product Status: Active Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Base Product Number: AT25DF021 Technology: FLASH Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Mbit Memory Organization: 256K x 8 Memory Interface: SPI Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 8µs, 2.5ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1354910-AT25DF021A-MHN-Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354910-AT25DF021A-MHN-Y
Integrated Circuits (ICs) - Memory - Memory 1354910-AT25DF021A-MHN-Y
Win Source Part Number: 1354910-AT25DF021A-M HN-Y Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Adesto Technologies Package: Tray Product Status: Active Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (5x6) Base Product Number: AT25DF021 Technology: FLASH Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Mbit Memory Organization: 256K x 8 Memory Interface: SPI Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 8µs, 2.5ms

Win Source Part Number: 1354910-AT25DF021A-MHN-Y
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Adesto Technologies
Package: Tray
Product Status: Active
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-UDFN (5x6)
Base Product Number: AT25DF021
Technology: FLASH
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 2Mbit
Memory Organization: 256K x 8
Memory Interface: SPI
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 8µs, 2.5ms

Buy Now Datasheet
Memory - AT25DF021A-MHN-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 104 MHz 8-UDFN (5x6)

FLASH Memory IC 2Mbit SPI 104 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT25DF021A-MHN-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 104 MHz 8-UDFN (5x6)

FLASH Memory IC 2Mbit SPI 104 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1354910-AT25DF021A-MHN-Y AT25DF021A-MHN-Y
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details