Manufacturer: Adesto Technologies
Win Source Part Number: 911827-AT25DF021A-MH
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-UDFN (5x6)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25DF021
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1265-1262-2, 1265-1262-1, 1265-1262-6, -AT25DF021A-MHN-T
FLASH Memory IC 2Mbit SPI 104 MHz 8-UDFN (5x6)
FLASH Memory IC 2Mbit SPI 104 MHz 8-UDFN (5x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 911827-AT25DF021A-MHN-T | AT25DF021A-MHN-T |
| Product Name | Memory - Flash - AT25DF021A-MHN-T | Memory |
| Memory Category | Flash | Flash; FLASH |