Adesto Technologies Corporation, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 14235R-2000

Description
IC TXRX FT 5000 48QFN
Description
IC TXRX FT 5000 48QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The FT 5000 Smart Transceiver, part number 14235R-2000, is a next-generation microcontroller designed for smart networks, specifically within the LonWorks® 2.0 platform. It operates at 3.3V and features a high-performance Neuron® Core with an internal system clock that can scale up to 80MHz, significantly enhancing processing speed compared to previous models. The device supports up to 254 Network Variables and 127 aliases, making it suitable for complex applications. This transceiver includes 64KB of RAM (44KB user-accessible) and 16KB of ROM, with a serial memory interface that allows for inexpensive external EEPROM and flash memory integration. It is packaged in a compact 7 mm x 7 mm 48-pin QFN format and supports various wiring topologies, including star, daisy chain, and bus configurations, which simplifies installation and network expansion. The FT 5000 is compliant with TP/FT-10 channels and is backward compatible with earlier models, ensuring interoperability with existing systems. It operates within a wide temperature range of -40°C to +85°C and is designed to meet stringent EMI and ESD standards, making it robust for industrial applications. The device also features user-programmable interrupts and a hardware UART for efficient communication.

Datasheet Summary
Powered by GS/AI

The FT 5000 Smart Transceiver, part number 14235R-2000, is a next-generation microcontroller designed for smart networks, specifically within the LonWorks® 2.0 platform. It operates at 3.3V and features a high-performance Neuron® Core with an internal system clock that can scale up to 80MHz, significantly enhancing processing speed compared to previous models. The device supports up to 254 Network Variables and 127 aliases, making it suitable for complex applications. This transceiver includes 64KB of RAM (44KB user-accessible) and 16KB of ROM, with a serial memory interface that allows for inexpensive external EEPROM and flash memory integration. It is packaged in a compact 7 mm x 7 mm 48-pin QFN format and supports various wiring topologies, including star, daisy chain, and bus configurations, which simplifies installation and network expansion. The FT 5000 is compliant with TP/FT-10 channels and is backward compatible with earlier models, ensuring interoperability with existing systems. It operates within a wide temperature range of -40°C to +85°C and is designed to meet stringent EMI and ESD standards, making it robust for industrial applications. The device also features user-programmable interrupts and a hardware UART for efficient communication.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 14235R-2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
14235R-2000
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 14235R-2000
IC TXRX FT 5000 48QFN

IC TXRX FT 5000 48QFN

Supplier's Site
Application Specific Microcontrollers - 14235R-2000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
14235R-2000
Application Specific Microcontrollers 14235R-2000
IC TXRX FT 5000 48QFN

IC TXRX FT 5000 48QFN

Buy Now Datasheet
Application Specific Microcontrollers - 14235R-2000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
14235R-2000
Application Specific Microcontrollers 14235R-2000
IC TXRX FT 5000 48QFN

IC TXRX FT 5000 48QFN

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 14235R-2000 14235R-2000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Life Cycle Stage Active Active
RAM 64 KB 64 KB
Supply Voltage 3.6 to 3 volts 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers